Anatech Electronics, Inc. 10560 MHz Cavity Band Pass Filter AE10560B1379

Description
10560 MHz Cavity Band Pass Filter
Request a Quote
Description
10560 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10560 MHz Cavity Band Pass Filter - AE10560B1379 - Anatech Electronics, Inc.
Garfield, NJ, United States
10560 MHz Cavity Band Pass Filter
AE10560B1379
10560 MHz Cavity Band Pass Filter AE10560B1379
10560 MHz Cavity Band Pass Filter

10560 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10560B1379
Product Name 10560 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10560 MHz
Bandwidth 800000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details