Anatech Electronics, Inc. 10375 MHz Cavity Bandpass Filter AE10375B11521

Description
10375 MHz Cavity Bandpass Filter
Request a Quote
Description
10375 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10375 MHz Cavity Bandpass Filter - AE10375B11521 - Anatech Electronics, Inc.
Garfield, NJ, United States
10375 MHz Cavity Bandpass Filter
AE10375B11521
10375 MHz Cavity Bandpass Filter AE10375B11521
10375 MHz Cavity Bandpass Filter

10375 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10375B11521
Product Name 10375 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 10375 MHz
Bandwidth 2.25E6 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details