Anatech Electronics, Inc. 1030 MHz Ceramic Band Pass Filter AE1030CB1831

Description
1030 MHz Ceramic Band Pass Filter
Request a Quote
Description
1030 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Ceramic Band Pass Filter - AE1030CB1831 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Ceramic Band Pass Filter
AE1030CB1831
1030 MHz Ceramic Band Pass Filter AE1030CB1831
1030 MHz Ceramic Band Pass Filter

1030 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1030CB1831
Product Name 1030 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details