Anatech Electronics, Inc. 1010 MHz Cavity Bandpass Filter AE1010B12013

Description
1010 MHz Cavity Bandpass Filter
Request a Quote
Description
1010 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1010 MHz Cavity Bandpass Filter - AE1010B12013 - Anatech Electronics, Inc.
Garfield, NJ, United States
1010 MHz Cavity Bandpass Filter
AE1010B12013
1010 MHz Cavity Bandpass Filter AE1010B12013
1010 MHz Cavity Bandpass Filter

1010 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1010B12013
Product Name 1010 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1010 MHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details