Anatech Electronics, Inc. 1000 MHz LC Band Pass Filter AE1000B6333

Description
1000 MHz LC Band Pass Filter
Request a Quote
Description
1000 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Band Pass Filter - AE1000B6333 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Band Pass Filter
AE1000B6333
1000 MHz LC Band Pass Filter AE1000B6333
1000 MHz LC Band Pass Filter

1000 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B6333
Product Name 1000 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details