Anatech Electronics, Inc. 1000 MHz LC Band Pass Filter AE1000B11195

Description
1000 MHz LC Band Pass Filter
Request a Quote
Description
1000 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Band Pass Filter - AE1000B11195 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Band Pass Filter
AE1000B11195
1000 MHz LC Band Pass Filter AE1000B11195
1000 MHz LC Band Pass Filter

1000 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B11195
Product Name 1000 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 800000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details