Anatech Electronics, Inc. 1000 MHz Band Pass Filter AE1000B10426

Description
1000 MHz Band Pass Filter
Request a Quote
Description
1000 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Band Pass Filter - AE1000B10426 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Band Pass Filter
AE1000B10426
1000 MHz Band Pass Filter AE1000B10426
1000 MHz Band Pass Filter

1000 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B10426
Product Name 1000 MHz Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 50000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details