Anatech Electronics, Inc. 1.70 MHz LC Bandpass Filter AE1.70B10719

Description
1.70 MHz LC Bandpass Filter
Request a Quote
Description
1.70 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.70 MHz LC Bandpass Filter - AE1.70B10719 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.70 MHz LC Bandpass Filter
AE1.70B10719
1.70 MHz LC Bandpass Filter AE1.70B10719
1.70 MHz LC Bandpass Filter

1.70 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1.70B10719
Product Name 1.70 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1.7 MHz
Bandwidth 620 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details