Anatech Electronics, Inc. 1.70 MHz LC Bandpass Filter AE1.70B10711

Description
1.70 MHz LC Bandpass Filter
Request a Quote
Description
1.70 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.70 MHz LC Bandpass Filter - AE1.70B10711 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.70 MHz LC Bandpass Filter
AE1.70B10711
1.70 MHz LC Bandpass Filter AE1.70B10711
1.70 MHz LC Bandpass Filter

1.70 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1.70B10711
Product Name 1.70 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1.7 MHz
Bandwidth 768 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details