Anatech Electronics, Inc. 0.08 MHz LC Bandpass Filter AE0.080B10715

Description
0.08 MHz LC Bandpass Filter
Request a Quote
Description
0.08 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.08 MHz LC Bandpass Filter - AE0.080B10715 - Anatech Electronics, Inc.
Garfield, NJ, United States
0.08 MHz LC Bandpass Filter
AE0.080B10715
0.08 MHz LC Bandpass Filter AE0.080B10715
0.08 MHz LC Bandpass Filter

0.08 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE0.080B10715
Product Name 0.08 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 0.0800 MHz
Bandwidth 60 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details