Anatech Electronics, Inc. SMR 800- iDEN- PCS Multiband Diplexer Assembly AD800-900-1800TR288

Description
SMR 800- iDEN- PCS Multiband Diplexer Assembly
Request a Quote
Description
SMR 800- iDEN- PCS Multiband Diplexer Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMR 800- iDEN- PCS Multiband Diplexer Assembly - AD800-900-1800TR288 - Anatech Electronics, Inc.
Garfield, NJ, United States
SMR 800- iDEN- PCS Multiband Diplexer Assembly
AD800-900-1800TR288
SMR 800- iDEN- PCS Multiband Diplexer Assembly AD800-900-1800TR288
SMR 800- iDEN- PCS Multiband Diplexer Assembly

SMR 800- iDEN- PCS Multiband Diplexer Assembly

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD800-900-1800TR288
Product Name SMR 800- iDEN- PCS Multiband Diplexer Assembly
Device Type Diplexer; Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer - AD2395-2465D372 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4.7 dB
Return Loss 17 dB
View Details
2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR300 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
4895-5005 MHz / 6420-6530 MHz Cavity Duplexer with Right Angle Connectors - AE4950-6475DB5504-RA - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss -15 dB
View Details
2305-2315 MHz / 2350-2360 MHz Cavity Diplexer / Duplexer - AE2310-2355DB5554 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details