Anatech Electronics, Inc. 800 MHz / 1600 MHz / 2400 MHz Triplexer AD800-1600-2400TR308

Description
800 MHz / 1600 MHz / 2400 MHz Triplexer
Request a Quote
Description
800 MHz / 1600 MHz / 2400 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR308 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 MHz / 1600 MHz / 2400 MHz Triplexer
AD800-1600-2400TR308
800 MHz / 1600 MHz / 2400 MHz Triplexer AD800-1600-2400TR308
800 MHz / 1600 MHz / 2400 MHz Triplexer

800 MHz / 1600 MHz / 2400 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD800-1600-2400TR308
Product Name 800 MHz / 1600 MHz / 2400 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

5180-5240 MHz Cavity Duplexer with SMA (F) connectors - AD5180-5240D312-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
380-385 MHz 390-395 MHz Cavity Duplexer - AD382-392D222 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D274 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 18 dB
View Details