Anatech Electronics, Inc. 2450 MHz / 4900 MHz / 7350 MHz Triplexer AD2450-4900-7350TR315

Description
2450 MHz / 4900 MHz / 7350 MHz Triplexer
Request a Quote
Description
2450 MHz / 4900 MHz / 7350 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz / 4900 MHz / 7350 MHz Triplexer - AD2450-4900-7350TR315 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz / 4900 MHz / 7350 MHz Triplexer
AD2450-4900-7350TR315
2450 MHz / 4900 MHz / 7350 MHz Triplexer AD2450-4900-7350TR315
2450 MHz / 4900 MHz / 7350 MHz Triplexer

2450 MHz / 4900 MHz / 7350 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2450-4900-7350TR315
Product Name 2450 MHz / 4900 MHz / 7350 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

740-752 / 770-782 MHz Cavity Duplexer - AD746-776D311 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer / 75 Watt - AD4700-5550D424-75W - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
2140 MHz / 4280 MHz / 6420 MHz Multi Band Triplexer - AD2140-4280-6420TR313 - Anatech Electronics, Inc.
Specs
Device Type Triplexer; Multiplexer
Insertion Loss 0.3000 dB
View Details
634 / 698 MHz Cavity Duplexer with N-type Female connectors - AE634-698DB5448-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details