Anatech Electronics, Inc. 2410 / 5180 / 5740 MHz Triplexer AD2410-5180-5740TR330

Description
2410 / 5180 / 5740 MHz Triplexer
Request a Quote
Description
2410 / 5180 / 5740 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2410 / 5180 / 5740 MHz Triplexer - AD2410-5180-5740TR330 - Anatech Electronics, Inc.
Garfield, NJ, United States
2410 / 5180 / 5740 MHz Triplexer
AD2410-5180-5740TR330
2410 / 5180 / 5740 MHz Triplexer AD2410-5180-5740TR330
2410 / 5180 / 5740 MHz Triplexer

2410 / 5180 / 5740 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2410-5180-5740TR330
Product Name 2410 / 5180 / 5740 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz / 2470-2500 MHz Cavity Duplexer - AE2215-2485D493 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR295 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
7250-7750 MHz / 7900-8400 MHz Cavity Duplexer - AD7500-8150D445 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.25 dB
Return Loss 13 dB
View Details
2755/3055 MHz Cavity Duplexer - AD2755-3055D279 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details