Anatech Electronics, Inc. 2300 MHz / 4600 MHz / 6900 MHz Triplexer AD2300-4600-6900TR300

Description
2300 MHz / 4600 MHz / 6900 MHz Triplexer
Request a Quote
Description
2300 MHz / 4600 MHz / 6900 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR300 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz / 4600 MHz / 6900 MHz Triplexer
AD2300-4600-6900TR300
2300 MHz / 4600 MHz / 6900 MHz Triplexer AD2300-4600-6900TR300
2300 MHz / 4600 MHz / 6900 MHz Triplexer

2300 MHz / 4600 MHz / 6900 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2300-4600-6900TR300
Product Name 2300 MHz / 4600 MHz / 6900 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

2404-2436 MHz / 2443-2474 MHz / 2485-2500 MHz Triplexer - AD2420-2458-2492TR285 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB3056-1 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer - AE1880-1960-1745-2145MP1007 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer; Multiplexer
Package Type Surface Mount; SMT
View Details