Anatech Electronics, Inc. RF Multiplexers AD14625-15250D409

Description
RF Duplexer 14.4GHz ~ 14.83GHz / 15.15GHz ~ 15.35GHz Module, SMA Connectors
Description
RF Duplexer 14.4GHz ~ 14.83GHz / 15.15GHz ~ 15.35GHz Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The AD14625-15250D409 is a KU Band RF duplexer designed for operation within the frequency ranges of 14.4-14.83 GHz for the receive band and 15.15-15.3 GHz for the transmit band. It features a passband return loss of greater than 14 dB and an insertion loss of less than 2.5 dB for both bands. The duplexer supports a power handling capability of 20 Watts continuous wave (CW) and has a 50 Ohm input/output impedance. Mechanical specifications include dimensions of 144 x 43.1 x 12.9 mm and SMA (F) connector type, with a mounting method utilizing 4-40 screw through holes. The device operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This duplexer is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The AD14625-15250D409 is a KU Band RF duplexer designed for operation within the frequency ranges of 14.4-14.83 GHz for the receive band and 15.15-15.3 GHz for the transmit band. It features a passband return loss of greater than 14 dB and an insertion loss of less than 2.5 dB for both bands. The duplexer supports a power handling capability of 20 Watts continuous wave (CW) and has a 50 Ohm input/output impedance. Mechanical specifications include dimensions of 144 x 43.1 x 12.9 mm and SMA (F) connector type, with a mounting method utilizing 4-40 screw through holes. The device operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This duplexer is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AD14625-15250D409 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AD14625-15250D409
RF Multiplexers AD14625-15250D409
RF Duplexer 14.4GHz ~ 14.83GHz / 15.15GHz ~ 15.35GHz Module, SMA Connectors

RF Duplexer 14.4GHz ~ 14.83GHz / 15.15GHz ~ 15.35GHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AD14625-15250D409
Product Name RF Multiplexers
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AC11138N - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers