Anatech Electronics, Inc. 9500 MHz Cavity Band Pass Filter AB9500B1079

Description
9500 MHz Cavity Band Pass Filter
Request a Quote
Description
9500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9500 MHz Cavity Band Pass Filter - AB9500B1079 - Anatech Electronics, Inc.
Garfield, NJ, United States
9500 MHz Cavity Band Pass Filter
AB9500B1079
9500 MHz Cavity Band Pass Filter AB9500B1079
9500 MHz Cavity Band Pass Filter

9500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9500B1079
Product Name 9500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details