Anatech Electronics, Inc. 933 MHz Cavity Band Pass Filter AB933B1140

Description
933 MHz Cavity Band Pass Filter
Request a Quote
Description
933 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
933 MHz Cavity Band Pass Filter - AB933B1140 - Anatech Electronics, Inc.
Garfield, NJ, United States
933 MHz Cavity Band Pass Filter
AB933B1140
933 MHz Cavity Band Pass Filter AB933B1140
933 MHz Cavity Band Pass Filter

933 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB933B1140
Product Name 933 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 933 MHz
Bandwidth 53000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details