Anatech Electronics, Inc. 917 MHz Cavity Band Pass Filter for Outdoor AB917B1266

Description
917 MHz Cavity Band Pass Filter for Outdoor
Request a Quote
Description
917 MHz Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
917 MHz Cavity Band Pass Filter for Outdoor - AB917B1266 - Anatech Electronics, Inc.
Garfield, NJ, United States
917 MHz Cavity Band Pass Filter for Outdoor
AB917B1266
917 MHz Cavity Band Pass Filter for Outdoor AB917B1266
917 MHz Cavity Band Pass Filter for Outdoor

917 MHz Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB917B1266
Product Name 917 MHz Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 917 MHz
Bandwidth 14000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details