Anatech Electronics, Inc. 915 MHz Cavity Band Pass Filter AB915B496

Description
915 MHz Cavity Band Pass Filter
Request a Quote
Description
915 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Cavity Band Pass Filter - AB915B496 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Cavity Band Pass Filter
AB915B496
915 MHz Cavity Band Pass Filter AB915B496
915 MHz Cavity Band Pass Filter

915 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB915B496
Product Name 915 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 915 MHz
Bandwidth 10000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details