Anatech Electronics, Inc. 915MHz Cavity Band Pass Filter AB915B1237

Description
915MHz Cavity Band Pass Filter
Request a Quote
Description
915MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915MHz Cavity Band Pass Filter - AB915B1237 - Anatech Electronics, Inc.
Garfield, NJ, United States
915MHz Cavity Band Pass Filter
AB915B1237
915MHz Cavity Band Pass Filter AB915B1237
915MHz Cavity Band Pass Filter

915MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB915B1237
Product Name 915MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 915 MHz
Bandwidth 125000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details