Anatech Electronics, Inc. 913 MHz Cavity Band Pass Filter AB913B487

Description
913 MHz Cavity Band Pass Filter
Request a Quote
Description
913 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
913 MHz Cavity Band Pass Filter - AB913B487 - Anatech Electronics, Inc.
Garfield, NJ, United States
913 MHz Cavity Band Pass Filter
AB913B487
913 MHz Cavity Band Pass Filter AB913B487
913 MHz Cavity Band Pass Filter

913 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB913B487
Product Name 913 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 913 MHz
Bandwidth 20000 kHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details