Anatech Electronics, Inc. 912 MHz Cavity Band Pass Filter AB912B847

Description
912 MHz Cavity Band Pass Filter
Request a Quote
Description
912 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
912 MHz Cavity Band Pass Filter - AB912B847 - Anatech Electronics, Inc.
Garfield, NJ, United States
912 MHz Cavity Band Pass Filter
AB912B847
912 MHz Cavity Band Pass Filter AB912B847
912 MHz Cavity Band Pass Filter

912 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB912B847
Product Name 912 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 912 MHz
Bandwidth 21000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details