Anatech Electronics, Inc. 896.752 MHz Cavity Band Pass Filter AB897B599

Description
896.752 MHz Cavity Band Pass Filter
Request a Quote
Description
896.752 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
896.752 MHz Cavity Band Pass Filter - AB897B599 - Anatech Electronics, Inc.
Garfield, NJ, United States
896.752 MHz Cavity Band Pass Filter
AB897B599
896.752 MHz Cavity Band Pass Filter AB897B599
896.752 MHz Cavity Band Pass Filter

896.752 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB897B599
Product Name 896.752 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 897 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details