Anatech Electronics, Inc. 887.5 MHz Cavity Band Pass Filter AB887B989

Description
887.5 MHz Cavity Band Pass Filter
Request a Quote
Description
887.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
887.5 MHz Cavity Band Pass Filter - AB887B989 - Anatech Electronics, Inc.
Garfield, NJ, United States
887.5 MHz Cavity Band Pass Filter
AB887B989
887.5 MHz Cavity Band Pass Filter AB887B989
887.5 MHz Cavity Band Pass Filter

887.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB887B989
Product Name 887.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 888 MHz
Bandwidth 5000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details