Anatech Electronics, Inc. 878 MHz Cavity Band Pass Filter AB878B507

Description
878 MHz cavity Band Pass filter for GSM applications
Request a Quote
Description
878 MHz cavity Band Pass filter for GSM applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
878 MHz Cavity Band Pass Filter - AB878B507 - Anatech Electronics, Inc.
Garfield, NJ, United States
878 MHz Cavity Band Pass Filter
AB878B507
878 MHz Cavity Band Pass Filter AB878B507
878 MHz cavity Band Pass filter for GSM applications

878 MHz cavity Band Pass filter for GSM applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB878B507
Product Name 878 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 878 MHz
Bandwidth 4000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details