Anatech Electronics, Inc. 8500 MHz Cavity Band Pass Filter AB8500B1078

Description
8500 MHz Cavity Band Pass Filter
Request a Quote
Description
8500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8500 MHz Cavity Band Pass Filter - AB8500B1078 - Anatech Electronics, Inc.
Garfield, NJ, United States
8500 MHz Cavity Band Pass Filter
AB8500B1078
8500 MHz Cavity Band Pass Filter AB8500B1078
8500 MHz Cavity Band Pass Filter

8500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB8500B1078
Product Name 8500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 8500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details