Anatech Electronics, Inc. 849 MHz Cavity Band Pass Filter AB849B973

Description
849 MHz Cavity Band Pass Filter
Request a Quote
Description
849 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
849 MHz Cavity Band Pass Filter - AB849B973 - Anatech Electronics, Inc.
Garfield, NJ, United States
849 MHz Cavity Band Pass Filter
AB849B973
849 MHz Cavity Band Pass Filter AB849B973
849 MHz Cavity Band Pass Filter

849 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB849B973
Product Name 849 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 849 MHz
Bandwidth 5000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details