Anatech Electronics, Inc. 849.5 MHz Cavity Band Pass Filter AB849B1315

Description
849.5 MHz Cavity Band Pass Filter
Request a Quote
Description
849.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
849.5 MHz Cavity Band Pass Filter - AB849B1315 - Anatech Electronics, Inc.
Garfield, NJ, United States
849.5 MHz Cavity Band Pass Filter
AB849B1315
849.5 MHz Cavity Band Pass Filter AB849B1315
849.5 MHz Cavity Band Pass Filter

849.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB849B1315
Product Name 849.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 850 MHz
Bandwidth 33000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details