Anatech Electronics, Inc. 824 MHz Cavity Band Pass Filter AB824B971

Description
824 MHz Cavity Band Pass Filter
Request a Quote
Description
824 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
824 MHz Cavity Band Pass Filter - AB824B971 - Anatech Electronics, Inc.
Garfield, NJ, United States
824 MHz Cavity Band Pass Filter
AB824B971
824 MHz Cavity Band Pass Filter AB824B971
824 MHz Cavity Band Pass Filter

824 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB824B971
Product Name 824 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 824 MHz
Bandwidth 5000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details