Anatech Electronics, Inc. 821 MHz Cavity Band Pass Filter AB821B1188

Description
821 MHz Cavity Band Pass Filter
Request a Quote
Description
821 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
821 MHz Cavity Band Pass Filter - AB821B1188 - Anatech Electronics, Inc.
Garfield, NJ, United States
821 MHz Cavity Band Pass Filter
AB821B1188
821 MHz Cavity Band Pass Filter AB821B1188
821 MHz Cavity Band Pass Filter

821 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB821B1188
Product Name 821 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 821 MHz
Bandwidth 5000 kHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details