Anatech Electronics, Inc. 815.3 MHz Cavity Band Pass Filter AB815B1187

Description
815.3 MHz Cavity Band Pass Filter
Request a Quote
Description
815.3 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
815.3 MHz Cavity Band Pass Filter - AB815B1187 - Anatech Electronics, Inc.
Garfield, NJ, United States
815.3 MHz Cavity Band Pass Filter
AB815B1187
815.3 MHz Cavity Band Pass Filter AB815B1187
815.3 MHz Cavity Band Pass Filter

815.3 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB815B1187
Product Name 815.3 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 815 MHz
Bandwidth 5000 kHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details