Anatech Electronics, Inc. 8150 MHz Cavity Band Pass Filter AB8150B1240

Description
8150 MHz Cavity Band Pass Filter
Request a Quote
Description
8150 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8150 MHz Cavity Band Pass Filter - AB8150B1240 - Anatech Electronics, Inc.
Garfield, NJ, United States
8150 MHz Cavity Band Pass Filter
AB8150B1240
8150 MHz Cavity Band Pass Filter AB8150B1240
8150 MHz Cavity Band Pass Filter

8150 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB8150B1240
Product Name 8150 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 8150 MHz
Bandwidth 500000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details