Anatech Electronics, Inc. 8016 MHz Cavity Band Pass Filter AB8016B871

Description
8016 MHz Cavity Band Pass Filter
Request a Quote
Description
8016 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8016 MHz Cavity Band Pass Filter - AB8016B871 - Anatech Electronics, Inc.
Garfield, NJ, United States
8016 MHz Cavity Band Pass Filter
AB8016B871
8016 MHz Cavity Band Pass Filter AB8016B871
8016 MHz Cavity Band Pass Filter

8016 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB8016B871
Product Name 8016 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 8016 MHz
Bandwidth 720000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details