Anatech Electronics, Inc.
800 MHz Cavity Band Pass
AB800B843
Description
800 MHz Cavity Band Pass
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
800 MHz Cavity Band Pass
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB800B843 |
|
Product Name
|
800 MHz Cavity Band Pass |
|
Filter Type
|
Bandpass
|
|
Fc
|
800 MHz
|
|
Bandwidth
|
13200 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
5490 MHz
Bandwidth
10000 kHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3414 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1902 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2592 MHz
Bandwidth
195000 kHz
View Details