Anatech Electronics, Inc. 793.5 MHz Cavity Band Pass Filter AB793B1353

Description
793.5 MHz Cavity Band Pass Filter
Request a Quote
Description
793.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
793.5 MHz Cavity Band Pass Filter - AB793B1353 - Anatech Electronics, Inc.
Garfield, NJ, United States
793.5 MHz Cavity Band Pass Filter
AB793B1353
793.5 MHz Cavity Band Pass Filter AB793B1353
793.5 MHz Cavity Band Pass Filter

793.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB793B1353
Product Name 793.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 794 MHz
Bandwidth 12300 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details