Anatech Electronics, Inc. 7500 MHz Cavity Band Pass Filter AB7500B1077

Description
7500 MHz Cavity Band Pass Filter
Request a Quote
Description
7500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7500 MHz Cavity Band Pass Filter - AB7500B1077 - Anatech Electronics, Inc.
Garfield, NJ, United States
7500 MHz Cavity Band Pass Filter
AB7500B1077
7500 MHz Cavity Band Pass Filter AB7500B1077
7500 MHz Cavity Band Pass Filter

7500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB7500B1077
Product Name 7500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details