Anatech Electronics, Inc. 707 MHz Cavity Band Pass Filter AB707B1061

Description
707 MHz Cavity Band Pass Filter
Request a Quote
Description
707 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 MHz Cavity Band Pass Filter - AB707B1061 - Anatech Electronics, Inc.
Garfield, NJ, United States
707 MHz Cavity Band Pass Filter
AB707B1061
707 MHz Cavity Band Pass Filter AB707B1061
707 MHz Cavity Band Pass Filter

707 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB707B1061
Product Name 707 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 707 MHz
Bandwidth 18000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details