Anatech Electronics, Inc. 6125 MHz Cavity Band Pass Filter AB6125B588

Description
6125 MHz cavity Band Pass filter
Request a Quote
Description
6125 MHz cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6125 MHz Cavity Band Pass Filter - AB6125B588 - Anatech Electronics, Inc.
Garfield, NJ, United States
6125 MHz Cavity Band Pass Filter
AB6125B588
6125 MHz Cavity Band Pass Filter AB6125B588
6125 MHz cavity Band Pass filter

6125 MHz cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB6125B588
Product Name 6125 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6125 MHz
Bandwidth 220000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details