Anatech Electronics, Inc.
WiFi Cavity Filter
AB5805B1227
Description
WiFi Cavity Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WiFi Cavity Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB5805B1227 |
|
Product Name
|
WiFi Cavity Filter |
|
Fc
|
5805 MHz
|
|
Bandwidth
|
20000 kHz
|
|
Insertion Loss
|
1.75 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2472 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Fc
2345 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5344 MHz
Bandwidth
480000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2042 MHz
Bandwidth
20000 kHz
View Details