Anatech Electronics, Inc. 5800 MHz WiFi Cavity Filter AB5800B735

Description
5800 MHz WiFi Cavity Filter
Request a Quote
Description
5800 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz WiFi Cavity Filter - AB5800B735 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz WiFi Cavity Filter
AB5800B735
5800 MHz WiFi Cavity Filter AB5800B735
5800 MHz WiFi Cavity Filter

5800 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5800B735
Product Name 5800 MHz WiFi Cavity Filter
Fc 5800 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details