Anatech Electronics, Inc. 5710 MHz WiFi Cavity Filter AB5710B576

Description
5710 MHz WiFi Cavity Filter
Request a Quote
Description
5710 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5710 MHz WiFi Cavity Filter - AB5710B576 - Anatech Electronics, Inc.
Garfield, NJ, United States
5710 MHz WiFi Cavity Filter
AB5710B576
5710 MHz WiFi Cavity Filter AB5710B576
5710 MHz WiFi Cavity Filter

5710 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5710B576
Product Name 5710 MHz WiFi Cavity Filter
Fc 5710 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details