Anatech Electronics, Inc. 5630 MHz WiFi Cavity Filter AB5630B546

Description
5630 MHz WiFi Cavity Filter
Request a Quote
Description
5630 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5630 MHz WiFi Cavity Filter - AB5630B546 - Anatech Electronics, Inc.
Garfield, NJ, United States
5630 MHz WiFi Cavity Filter
AB5630B546
5630 MHz WiFi Cavity Filter AB5630B546
5630 MHz WiFi Cavity Filter

5630 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5630B546
Product Name 5630 MHz WiFi Cavity Filter
Fc 5630 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details