Anaren, Inc. Inductors, Coils, Chokes - Delay Lines XDL15-2-020S

Description
Win Source Part Number: 1171447-XDL15-2-020S Category: Inductors, Coils, Chokes>Delay Lines Series: Xinger® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±0.28nS Delay Time: 2.12 ns Package / Case: 2-SMD Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: XDL15-2-020SR,1173-1 124-1,1173-1124-6,11 73-1124-2,XDL152020S ,XDL15-2-020S REEL 2N Base Product Number: XDL15
Request a Quote Datasheet
Description
Win Source Part Number: 1171447-XDL15-2-020S Category: Inductors, Coils, Chokes>Delay Lines Series: Xinger® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±0.28nS Delay Time: 2.12 ns Package / Case: 2-SMD Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: XDL15-2-020SR,1173-1 124-1,1173-1124-6,11 73-1124-2,XDL152020S ,XDL15-2-020S REEL 2N Base Product Number: XDL15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Delay Lines
1171447-XDL15-2-020S
Inductors, Coils, Chokes - Delay Lines 1171447-XDL15-2-020S
Win Source Part Number: 1171447-XDL15-2-020S Category: Inductors, Coils, Chokes>Delay Lines Series: Xinger® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±0.28nS Delay Time: 2.12 ns Package / Case: 2-SMD Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: XDL15-2-020SR,1173-1 124-1,1173-1124-6,11 73-1124-2,XDL152020S ,XDL15-2-020S REEL 2N Base Product Number: XDL15

Win Source Part Number: 1171447-XDL15-2-020S
Category: Inductors, Coils, Chokes>Delay Lines
Series: Xinger®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±0.28nS
Delay Time: 2.12 ns
Package / Case: 2-SMD
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: XDL15-2-020SR,1173-1124-1,1173-1124-6,1173-1124-2,XDL152020S,XDL15-2-020S REEL 2N
Base Product Number: XDL15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1171447-XDL15-2-020S
Product Name Inductors, Coils, Chokes - Delay Lines
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 1-2176786-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers