Anaren, Inc. RF Directional Coupler - XC1900A-20S XC1900A-20S

Description
Manufacturer: Anaren Win Source Part Number: 1281466-XC1900A-20S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 150W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 20dB Insertion Loss: 0.15dB Family Name: XC1900A-20 Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1281466-XC1900A-20S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 150W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 20dB Insertion Loss: 0.15dB Family Name: XC1900A-20 Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC1900A-20S - 1281466-XC1900A-20S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC1900A-20S
1281466-XC1900A-20S
RF Directional Coupler - XC1900A-20S 1281466-XC1900A-20S
Manufacturer: Anaren Win Source Part Number: 1281466-XC1900A-20S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 150W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 20dB Insertion Loss: 0.15dB Family Name: XC1900A-20 Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 1281466-XC1900A-20S
Series: Xinger II
Packaging: Reel - TR
Package: 4-SMD, No Lead
Applications: General
Power - Max: 150W
Coupler Type: Standard
Frequency: 1.7GHz ~ 2GHz
Coupling Factor: 20dB
Insertion Loss: 0.15dB
Family Name: XC1900A-20
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Introduction Date: January 09, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1281466-XC1900A-20S
Product Name RF Directional Coupler - XC1900A-20S
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details