Anaren, Inc. RF Directional Coupler - XC1900A-10S XC1900A-10S

Description
Manufacturer: Anaren Win Source Part Number: 1281465-XC1900A-10S Packaging: Tape and Reel Applications: General Purpose Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 10dB Insertion Loss: 0.16dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 175W
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1281465-XC1900A-10S Packaging: Tape and Reel Applications: General Purpose Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 10dB Insertion Loss: 0.16dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 175W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC1900A-10S - 1281465-XC1900A-10S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC1900A-10S
1281465-XC1900A-10S
RF Directional Coupler - XC1900A-10S 1281465-XC1900A-10S
Manufacturer: Anaren Win Source Part Number: 1281465-XC1900A-10S Packaging: Tape and Reel Applications: General Purpose Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 10dB Insertion Loss: 0.16dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 175W

Manufacturer: Anaren
Win Source Part Number: 1281465-XC1900A-10S
Packaging: Tape and Reel
Applications: General Purpose
Coupler Type: Standard
Frequency: 1.7GHz ~ 2GHz
Coupling Factor: 10dB
Insertion Loss: 0.16dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Manufacturer Package: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 175W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1281465-XC1900A-10S
Product Name RF Directional Coupler - XC1900A-10S
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products