Anaren, Inc. 90° Hybrid RF Coupler XC1900A-03S

Description
Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications. All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friend ly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.
Description
Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications. All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friend ly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.

Suppliers

Company
Product
Description
Supplier Links
90° Hybrid RF Coupler - XC1900A-03S - Anaren, Inc.
East Syracuse, NY, USA
90° Hybrid RF Coupler
XC1900A-03S
90° Hybrid RF Coupler XC1900A-03S
Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications. All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friend ly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.

Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications.
All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friendly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Couplers
Product Number XC1900A-03S
Product Name 90° Hybrid RF Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Directional Coupler - FPC07183 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details