Manufacturer: Anaren
Win Source Part Number: 939196-XC0900B-30S
Series: Xinger II®
Features: RF Directional Coupler General Purpose 800MHz ~ 1GHz 385W 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 4-SMD
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 939196-XC0900B-30S |
| Product Name | RF Directional Coupler - XC0900B-30S |