Anaren, Inc. RF Directional Coupler - XC0900A-10S XC0900A-10S

Description
Manufacturer: Anaren Win Source Part Number: 1281446-XC0900A-10S Packaging: Tape and Reel Applications: General Purpose Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 10dB Insertion Loss: 0.16dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 250W
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1281446-XC0900A-10S Packaging: Tape and Reel Applications: General Purpose Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 10dB Insertion Loss: 0.16dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 250W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC0900A-10S - 1281446-XC0900A-10S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC0900A-10S
1281446-XC0900A-10S
RF Directional Coupler - XC0900A-10S 1281446-XC0900A-10S
Manufacturer: Anaren Win Source Part Number: 1281446-XC0900A-10S Packaging: Tape and Reel Applications: General Purpose Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 10dB Insertion Loss: 0.16dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 250W

Manufacturer: Anaren
Win Source Part Number: 1281446-XC0900A-10S
Packaging: Tape and Reel
Applications: General Purpose
Coupler Type: Standard
Frequency: 800MHz ~ 1GHz
Coupling Factor: 10dB
Insertion Loss: 0.16dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Manufacturer Package: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 250W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1281446-XC0900A-10S
Product Name RF Directional Coupler - XC0900A-10S
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details