Anaren, Inc. Defense-Grade 90° Hybrid RF Coupler XC0600B-03P

Description
Anarena's defense-grade Xinger®-brand components are high-performance, wideband, and surface-mount couplers designed specifically for high-reliability applications. Parts have been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. These parts are also 100% RF tested and are available in ENIG and Tin Lead finish. Wedding over four decades of experience as a subcontractor to major US defense primes -- with nearly 20 years as a leading innovator of passive RF/microwave technology for the commercial wireless market -- Anaren is proud to offer its growing line-up of wide-band, Xinger®-brand surface mount couplers designed specifically for defense applications. Suited for military radio, counter-IED solutions, other defense duties Compact footprint (smallest measures only 0.20 x 0.56 x 0.089mm) Wide bandwidth helps lower material costs, reduce channel counts, and increase design flexibility
Description
Anarena's defense-grade Xinger®-brand components are high-performance, wideband, and surface-mount couplers designed specifically for high-reliability applications. Parts have been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. These parts are also 100% RF tested and are available in ENIG and Tin Lead finish. Wedding over four decades of experience as a subcontractor to major US defense primes -- with nearly 20 years as a leading innovator of passive RF/microwave technology for the commercial wireless market -- Anaren is proud to offer its growing line-up of wide-band, Xinger®-brand surface mount couplers designed specifically for defense applications. Suited for military radio, counter-IED solutions, other defense duties Compact footprint (smallest measures only 0.20 x 0.56 x 0.089mm) Wide bandwidth helps lower material costs, reduce channel counts, and increase design flexibility

Suppliers

Company
Product
Description
Supplier Links
East Syracuse, NY, USA
Defense-Grade 90° Hybrid RF Coupler
XC0600B-03P
Defense-Grade 90° Hybrid RF Coupler XC0600B-03P
Anarena's defense-grade Xinger®-brand components are high-performance, wideband, and surface-mount couplers designed specifically for high-reliability applications. Parts have been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. These parts are also 100% RF tested and are available in ENIG and Tin Lead finish. Wedding over four decades of experience as a subcontractor to major US defense primes -- with nearly 20 years as a leading innovator of passive RF/microwave technology for the commercial wireless market -- Anaren is proud to offer its growing line-up of wide-band, Xinger®-brand surface mount couplers designed specifically for defense applications. Suited for military radio, counter-IED solutions, other defense duties Compact footprint (smallest measures only 0.20 x 0.56 x 0.089mm) Wide bandwidth helps lower material costs, reduce channel counts, and increase design flexibility

Anarena's defense-grade Xinger®-brand components are high-performance, wideband, and surface-mount couplers designed specifically for high-reliability applications. Parts have been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. These parts are also 100% RF tested and are available in ENIG and Tin Lead finish.
Wedding over four decades of experience as a subcontractor to major US defense primes -- with nearly 20 years as a leading innovator of passive RF/microwave technology for the commercial wireless market -- Anaren is proud to offer its growing line-up of wide-band, Xinger®-brand surface mount couplers designed specifically for defense applications.
Suited for military radio, counter-IED solutions, other defense duties
Compact footprint (smallest measures only 0.20 x 0.56 x 0.089mm)
Wide bandwidth helps lower material costs, reduce channel counts, and increase design flexibility

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Couplers
Product Number XC0600B-03P
Product Name Defense-Grade 90° Hybrid RF Coupler
Package Type Surface Mount
Impedance 50 ohms
Frequency Range 225.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details